Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A1R0BXAPW1BC

Description
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A1R0BXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A1R0BXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A1R0BXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Pf, 50V, C0G/np0, 0805; Capacitance Vishay - 62AC8405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, C0G/np0, 0805; Capacitance Vishay
62AC8405
Cap, 1Pf, 50V, C0G/np0, 0805; Capacitance Vishay 62AC8405
CAP, 1PF, 50V, C0G/NP0, 0805; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 50V, C0G/NP0, 0805; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3411
Cap, 1Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3411
CAP, 1PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A1R0BXAPW1BCTR-ND 720-VJ0805A1R0BXAPW1BCDKR-ND 62AC8405 69AH3411
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 50V, C0G/np0, 0805; Capacitance Vishay Cap, 1Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers