Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A181JXACW1BC

Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1271DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1271DKR-ND
Ceramic Capacitors BC1271DKR-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1271TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1271TR-ND
Ceramic Capacitors BC1271TR-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1271CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1271CT-ND
Ceramic Capacitors BC1271CT-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 180Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 58J1687 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 50V, C0G, 5%, 0805; Capacitance Vishay
58J1687
Capacitor Ceramic 180Pf 50V, C0G, 5%, 0805; Capacitance Vishay 58J1687
CAPACITOR CERAMIC 180PF 50V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF 50V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8438
Cap, 180Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8438
CAP, 180PF, 50V, 5%, C0G/NP0, 0805; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 180PF, 50V, 5%, C0G/NP0, 0805; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1271DKR-ND BC1271TR-ND 58J1687 62AC8438
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 180Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 180Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers