Vishay Precision Group Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay VJ0805A152JXBMT.

Description
CERAMIC CAPACITOR 1500PF 100V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1500PF 100V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1500pF 100V, C0G, 5%, 0805 from Vishay is a surface mount multilayer ceramic chip capacitor designed for automotive applications. It is AEC-Q200 qualified, ensuring reliability in demanding environments. The capacitor features a capacitance of 1500pF with a voltage rating of 100V and a tolerance of ±5%. It operates effectively within a temperature range of -55 °C to +150 °C. The C0G (NP0) dielectric provides stable capacitance with minimal aging and a low dissipation factor. This component is RoHS compliant, making it suitable for environmentally conscious designs. The 0805 case size is standard for compact applications, allowing for efficient use of space on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1500pF 100V, C0G, 5%, 0805 from Vishay is a surface mount multilayer ceramic chip capacitor designed for automotive applications. It is AEC-Q200 qualified, ensuring reliability in demanding environments. The capacitor features a capacitance of 1500pF with a voltage rating of 100V and a tolerance of ±5%. It operates effectively within a temperature range of -55 °C to +150 °C. The C0G (NP0) dielectric provides stable capacitance with minimal aging and a low dissipation factor. This component is RoHS compliant, making it suitable for environmentally conscious designs. The 0805 case size is standard for compact applications, allowing for efficient use of space on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay - 30AC2383 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay
30AC2383
Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay 30AC2383
CERAMIC CAPACITOR 1500PF 100V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2383
Product Name Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details