Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A152JXBMT

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A152JXBMTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A152JXBMTTR-ND
Ceramic Capacitors 720-VJ0805A152JXBMTTR-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A152JXBMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A152JXBMTDKR-ND
Ceramic Capacitors 720-VJ0805A152JXBMTDKR-ND
CAP CER 1500PF 100V C0G/NP0 0805

CAP CER 1500PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A152JXBMTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A152JXBMTCT-ND
Ceramic Capacitors 720-VJ0805A152JXBMTCT-ND
CAP CER 1500PF 100V C0G/NP0 0805

CAP CER 1500PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay - 46C8460 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay
46C8460
Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay 46C8460
CERAMIC CAPACITOR 1500PF 100V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, C0G, 5%, 0805; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A152JXBMTTR-ND 720-VJ0805A152JXBMTDKR-ND 46C8460
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1500Pf 100V, C0G, 5%, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details