Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A151JXACW1BC

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1270TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1270TR-ND
Ceramic Capacitors BC1270TR-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1270CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1270CT-ND
Ceramic Capacitors BC1270CT-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1270DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1270DKR-ND
Ceramic Capacitors BC1270DKR-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 58J1567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Vishay
58J1567
Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Vishay 58J1567
CAPACITOR CERAMIC 150PF 50V, C0G, 5%, 0805; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 50V, C0G, 5%, 0805; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8434
Cap, 150Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8434
CAP, 150PF, 50V, 5%, C0G/NP0, 0805; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 50V, 5%, C0G/NP0, 0805; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805A151JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A151JXACW1BC
Ceramic Capacitors VJ0805A151JXACW1BC
CAP CER 150PF 50V C0G/NP0 0805

CAP CER 150PF 50V C0G/NP0 0805

Supplier's Site Datasheet
CAP CER 150PF 50V 5% NP0 0805 - 886-VJ0805A151JXACW1BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 150PF 50V 5% NP0 0805
886-VJ0805A151JXACW1BC
CAP CER 150PF 50V 5% NP0 0805 886-VJ0805A151JXACW1BC
CAP CER 150PF 50V 5% NP0 0805

CAP CER 150PF 50V 5% NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1270TR-ND BC1270DKR-ND 58J1567 62AC8434 VJ0805A151JXACW1BC 886-VJ0805A151JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 150Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 150Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay Ceramic Capacitors CAP CER 150PF 50V 5% NP0 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers