Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A150JXCMP

Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A150JXCMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A150JXCMP-ND
Ceramic Capacitors VJ0805A150JXCMP-ND
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A150JXCMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A150JXCMP
Capacitors - Ceramic Capacitors VJ0805A150JXCMP
CAP CER 15PF 200V C0G/NP0 0805

CAP CER 15PF 200V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VJ0805A150JXCMP-ND VJ0805A150JXCMP
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details