Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A150JXACW1BC

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1627-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1627-2-ND
Ceramic Capacitors 720-1627-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1627-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1627-6-ND
Ceramic Capacitors 720-1627-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1627-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1627-1-ND
Ceramic Capacitors 720-1627-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay - 58J1527 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay
58J1527
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay 58J1527
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 15Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 88M8619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 50V, C0G, 5%, 0805; Capacitance Vishay
88M8619
Capacitor Ceramic 15Pf 50V, C0G, 5%, 0805; Capacitance Vishay 88M8619
CAPACITOR CERAMIC 15PF 50V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 15PF 50V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 15Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8433
Cap, 15Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8433
CAP, 15PF, 50V, 5%, C0G/NP0, 0805; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 50V, 5%, C0G/NP0, 0805; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitor: ceramic; MLCC; 15pF; 50V; C0G; ±5%; SMD; 0805 - 886-VJ0805A150JXACW1BC - Utmel Electronic Limited
Hong Kong, China
Capacitor: ceramic; MLCC; 15pF; 50V; C0G; ±5%; SMD; 0805
886-VJ0805A150JXACW1BC
Capacitor: ceramic; MLCC; 15pF; 50V; C0G; ±5%; SMD; 0805 886-VJ0805A150JXACW1BC
Capacitor: ceramic; MLCC; 15pF; 50V; C0G; ±5%; SMD; 0805

Capacitor: ceramic; MLCC; 15pF; 50V; C0G; ±5%; SMD; 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1627-2-ND 720-1627-6-ND 58J1527 88M8619 62AC8433 886-VJ0805A150JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay Capacitor Ceramic 15Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 15Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay Capacitor: ceramic; MLCC; 15pF; 50V; C0G; ±5%; SMD; 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers