Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A150GXJPW1BC

Description
15pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A150GXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A150GXJPW1BC-ND
Ceramic Capacitors VJ0805A150GXJPW1BC-ND
15pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A150GXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A150GXJPW1BC
Capacitors - Ceramic Capacitors VJ0805A150GXJPW1BC
CAP CER 15PF 16V C0G/NP0 0805

CAP CER 15PF 16V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VJ0805A150GXJPW1BC-ND VJ0805A150GXJPW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers