Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A150FXACW1BC

Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A150FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A150FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A150FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 15Pf, 50V, 1%, C0G/np0, 0805; Capacitance Vishay - 62AC8431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, 1%, C0G/np0, 0805; Capacitance Vishay
62AC8431
Cap, 15Pf, 50V, 1%, C0G/np0, 0805; Capacitance Vishay 62AC8431
CAP, 15PF, 50V, 1%, C0G/NP0, 0805; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 50V, 1%, C0G/NP0, 0805; Capacitance:15pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1507
Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1507
Capacitor,Ceramic,15 pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,15pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A150FXACW1BCTR-ND 720-VJ0805A150FXACW1BCDKR-ND 62AC8431 58J1507
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 15Pf, 50V, 1%, C0G/np0, 0805; Capacitance Vishay Capacitor,ceramic,15Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers