Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165722-VJ0805A121GX
Capacitance: 120 pF
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1165722-VJ0805A121GXBAT |
| Product Name | Custom Parts - Custom Parts (U - Z) - VJ0805A121GXBAT |