120pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,12
CAP CER 120PF 50V C0G/NP0 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805A121GXAMC-ND | 46C7953 | VJ0805A121GXAMC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,120Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |