Vishay Intertechnology, Inc. 12PF 16V Capacitor VJ0805A120FXJCW1BC

Description
CAP CER 12PF 16V C0G/NP0 0805 Product overview: VJ0805A120FXJCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A120FXJCW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 12PF 16V C0G/NP0 0805 Product overview: VJ0805A120FXJCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A120FXJCW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12PF 16V Capacitor
60-VJ0805A120FXJCW1BC
12PF 16V Capacitor 60-VJ0805A120FXJCW1BC
CAP CER 12PF 16V C0G/NP0 0805 Product overview: VJ0805A120FXJCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A120FXJCW1B C can be used for catalog matching and distributor lookup.

CAP CER 12PF 16V C0G/NP0 0805 Product overview: VJ0805A120FXJCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A120FXJCW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ0805A120FXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A120FXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A120FXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±1% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1375
Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1375
Capacitor,Ceramic,12 pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,12pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0805A120FXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A120FXJCW1BC
Ceramic Capacitors VJ0805A120FXJCW1BC
CAP CER 12PF 16V C0G/NP0 0805

CAP CER 12PF 16V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0805A120FXJCW1BC 720-VJ0805A120FXJCW1BCDKR-ND 720-VJ0805A120FXJCW1BCCT-ND 58J1375 VJ0805A120FXJCW1BC
Product Name 12PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,12Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details