Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A103JXQTW1BC

Description
10000pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A103JXQTW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A103JXQTW1BC-ND
Ceramic Capacitors VJ0805A103JXQTW1BC-ND
10000pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A103JXQTW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A103JXQTW1BC
Capacitors - Ceramic Capacitors VJ0805A103JXQTW1BC
CAP CER 10000PF 10V C0G/NP0 0805

CAP CER 10000PF 10V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A103JXQTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A103JXQTW1BC
Ceramic Capacitors VJ0805A103JXQTW1BC
CAP CER 10000PF 10V C0G/NP0 0805

CAP CER 10000PF 10V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1366
Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1366
Capacitor,Ceramic,10 000pF,10VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10000pF,10VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A103JXQTW1BC-ND VJ0805A103JXQTW1BC VJ0805A103JXQTW1BC 58J1366
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers