Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A103GXJTW1BC

Description
10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A103GXJTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A103GXJTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A103GXJTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay - 62AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay
62AC8427
Cap, 0.01Μf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay 62AC8427
CAP, 0.01µF, 16V, 2%, C0G/NP0, 0805; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 16V, 2%, C0G/NP0, 0805; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A103GXJTW1BCTR-ND 720-VJ0805A103GXJTW1BCDKR-ND 62AC8427
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C1206C103K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details