Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A101KXEAC

Description
CAP CER 100PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 100PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A101KXEACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A101KXEACCT-ND
Ceramic Capacitors 720-VJ0805A101KXEACCT-ND
CAP CER 100PF 500V C0G/NP0 0805

CAP CER 100PF 500V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A101KXEACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A101KXEACTR-ND
Ceramic Capacitors 720-VJ0805A101KXEACTR-ND
100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A101KXEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A101KXEACDKR-ND
Ceramic Capacitors 720-VJ0805A101KXEACDKR-ND
CAP CER 100PF 500V C0G/NP0 0805

CAP CER 100PF 500V C0G/NP0 0805

Buy Now Datasheet
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C7686 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C7686
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C7686
Capacitor,Ceramic,10 0pF,500VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,100pF,500VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A101KXEACCT-ND 720-VJ0805A101KXEACDKR-ND 46C7686
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers