Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A101JXQPW1BC

Description
CAP CER 100PF 10V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 100PF 10V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A101JXQPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 10V C0G/NP0 0805

CAP CER 100PF 10V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A101JXQPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A101JXQPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 10V C0G/NP0 0805

CAP CER 100PF 10V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A101JXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A101JXQPW1BC
Capacitors - Ceramic Capacitors VJ0805A101JXQPW1BC
CAP CER 100PF 10V C0G/NP0 0805

CAP CER 100PF 10V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,100Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1302
Capacitor,ceramic,100Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1302
Capacitor,Ceramic,10 0pF,10VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,100pF,10VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A101JXQPW1BCDKR-ND 720-VJ0805A101JXQPW1BCTR-ND VJ0805A101JXQPW1BC 58J1302
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,100Pf,10Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details