The Vishay 10pF, 50V, 2% C0G/NP0 ceramic capacitor in an 0805 case size is designed for high-frequency applications. It features a capacitance tolerance of ±2% and operates within a temperature range of -55 °C to +125 °C. The capacitor is constructed using a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. It has a rated voltage of 50V and an insulation resistance of at least 10 GΩ. This component is suitable for various applications, including consumer electronics, telecommunications, and data processing. The product is RoHS compliant, ensuring it meets environmental standards.
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 10PF, 50V, 2%, C0G/NP0, 0805; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,10
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A100GXAPW1BCTR-ND | 720-VJ0805A100GXAPW1BCDKR-ND | 62AC8411 | 58J1245 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay | Capacitor,ceramic,10Pf,50Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |