8200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitor,Ceramic,8.
CAP CER 8200PF 25V X7R 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0603Y822KXXAC-ND | 46C7053 | VJ0603Y822KXXAC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,8.2Nf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |