Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y822KXACW1BC

Description
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y822KXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y822KXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y822KXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y822KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y822KXACW1BC
Ceramic Capacitors VJ0603Y822KXACW1BC
CAP CER 8200PF 50V X7R 0603

CAP CER 8200PF 50V X7R 0603

Supplier's Site Datasheet
0603 8.2 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor - 877-VJ0603Y822KXACW1BC - Utmel Electronic Limited
Hong Kong, China
0603 8.2 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor
877-VJ0603Y822KXACW1BC
0603 8.2 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor 877-VJ0603Y822KXACW1BC
0603 8.2 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor

0603 8.2 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y822KXACW1BCTR-ND 720-VJ0603Y822KXACW1BCDKR-ND VJ0603Y822KXACW1BC 877-VJ0603Y822KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0603 8.2 nF 50 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers