Vishay Precision Group Cap, 8200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay VJ0603Y822KCAAJ

Description
CAP, 8200PF, 50V, 10%, X7R, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 8200PF, 50V, 10%, X7R, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 02AC0299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
02AC0299
Cap, 8200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 02AC0299
CAP, 8200PF, 50V, 10%, X7R, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

CAP, 8200PF, 50V, 10%, X7R, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02AC0299
Product Name Cap, 8200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0082 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details