Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y821MXXAC

Description
820pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y821MXXAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y821MXXAC-ND
Ceramic Capacitors VJ0603Y821MXXAC-ND
820pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,820Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C7021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,820Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C7021
Capacitor,ceramic,820Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C7021
Capacitor,Ceramic,82 0pF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,820pF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y821MXXAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y821MXXAC
Capacitors - Ceramic Capacitors VJ0603Y821MXXAC
CAP CER 820PF 25V X7R 0603

CAP CER 820PF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y821MXXAC-ND 46C7021 VJ0603Y821MXXAC
Product Name Ceramic Capacitors Capacitor,ceramic,820Pf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers