Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y821JXJAC

Description
820pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y821JXJAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y821JXJAC-ND
Ceramic Capacitors VJ0603Y821JXJAC-ND
820pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,820Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,820Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6981
Capacitor,ceramic,820Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6981
Capacitor,Ceramic,82 0pF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,820pF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0603Y821JXJAC-ND 46C6981
Product Name Ceramic Capacitors Capacitor,ceramic,820Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details