Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y681JXJAP

Description
680pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y681JXJAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y681JXJAP-ND
Ceramic Capacitors VJ0603Y681JXJAP-ND
680pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,680Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6853
Capacitor,ceramic,680Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6853
Capacitor,Ceramic,68 0pF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,680pF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y681JXJAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y681JXJAP
Capacitors - Ceramic Capacitors VJ0603Y681JXJAP
CAP CER 680PF 16V X7R 0603

CAP CER 680PF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y681JXJAP-ND 46C6853 VJ0603Y681JXJAP
Product Name Ceramic Capacitors Capacitor,ceramic,680Pf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK035MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details