Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y562MXXAP

Description
5600pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y562MXXAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y562MXXAP-ND
Ceramic Capacitors VJ0603Y562MXXAP-ND
5600pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y562MXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y562MXXAP
Capacitors - Ceramic Capacitors VJ0603Y562MXXAP
CAP CER 5600PF 25V X7R 0603

CAP CER 5600PF 25V X7R 0603

Supplier's Site
Capacitor,ceramic,5.6Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6814
Capacitor,ceramic,5.6Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6814
Capacitor,Ceramic,5. 6nF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,5.6nF,25VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y562MXXAP-ND VJ0603Y562MXXAP 46C6814
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,5.6Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details