Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y562JXAAP

Description
5600pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y562JXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y562JXAAP-ND
Ceramic Capacitors VJ0603Y562JXAAP-ND
5600pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,5600Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5600Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6774
Capacitor,ceramic,5600Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6774
Capacitor,Ceramic,56 00pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,5600pF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y562JXAAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y562JXAAP
Capacitors - Ceramic Capacitors VJ0603Y562JXAAP
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y562JXAAP-ND 46C6774 VJ0603Y562JXAAP
Product Name Ceramic Capacitors Capacitor,ceramic,5600Pf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details