CAP CER 0.047UF 10V X7R 0603
CAP CER 0.047UF 10V X7R 0603
0.047µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitor,Ceramic,47
CAP CER 0.047UF 10V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y473KXQCW1BCCT-ND | 720-VJ0603Y473KXQCW1BCDKR-ND | 58J0845 | VJ0603Y473KXQCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,47000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |