Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y473KNXAJ

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y473KNXAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y473KNXAJ-ND
Ceramic Capacitors VJ0603Y473KNXAJ-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0603Y473KNXAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers