0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.047µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Surface Mount Multilayer Ceramic Chip Capacitors, VJ Commercial Series
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 47nF
Voltage = 50V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.92mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.92mm
Surface Mount Multilayer Ceramic Chip Capacitors, VJ Commercial Series
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 47nF
Voltage = 50V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.92mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.92mm
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 720-1239-6-ND | 720-1239-1-ND | 7512232 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Applications | General Purpose | General Purpose | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R |
Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |