Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y473JXXCW1BC

Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1696-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1696-1-ND
Ceramic Capacitors 720-1696-1-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1696-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1696-2-ND
Ceramic Capacitors 720-1696-2-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1696-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1696-6-ND
Ceramic Capacitors 720-1696-6-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y473JXXCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y473JXXCW1BC
Ceramic Capacitors VJ0603Y473JXXCW1BC
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet
Cap, 0.047Μf, 25V, 5%, X7R, 0603; Capacitance Vishay - 62AC8397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 25V, 5%, X7R, 0603; Capacitance Vishay
62AC8397
Cap, 0.047Μf, 25V, 5%, X7R, 0603; Capacitance Vishay 62AC8397
CAP, 0.047µF, 25V, 5%, X7R, 0603; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 25V, 5%, X7R, 0603; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,47000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0840
Capacitor,ceramic,47000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0840
Capacitor,Ceramic,47 000pF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,47000pF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1696-1-ND 720-1696-6-ND VJ0603Y473JXXCW1BC 62AC8397 58J0840
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 25V, 5%, X7R, 0603; Capacitance Vishay Capacitor,ceramic,47000Pf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers