Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y473JXXAP

Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y473JXXAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y473JXXAP-ND
Ceramic Capacitors VJ0603Y473JXXAP-ND
0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y473JXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y473JXXAP
Capacitors - Ceramic Capacitors VJ0603Y473JXXAP
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site
Capacitor,ceramic,47Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6692
Capacitor,ceramic,47Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6692
Capacitor,Ceramic,47 nF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,47nF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y473JXXAP-ND VJ0603Y473JXXAP 46C6692
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,47Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details