Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y472KXCAC

Description
4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1977-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1977-1-ND
Ceramic Capacitors 720-1977-1-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1977-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1977-6-ND
Ceramic Capacitors 720-1977-6-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1977-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1977-2-ND
Ceramic Capacitors 720-1977-2-ND
4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 4700Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 07J8688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
07J8688
Capacitor Ceramic 4700Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 07J8688
CAPACITOR CERAMIC 4700PF 200V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 200V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ0603Y472KXCAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y472KXCAC
Ceramic Capacitors VJ0603Y472KXCAC
CAP CER 4700PF 200V X7R 0603

CAP CER 4700PF 200V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1977-1-ND 720-1977-6-ND 07J8688 VJ0603Y472KXCAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details