Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y472KXACW1BC

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1530-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1530-1-ND
Ceramic Capacitors 720-1530-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1530-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1530-2-ND
Ceramic Capacitors 720-1530-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1530-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1530-6-ND
Ceramic Capacitors 720-1530-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 4.7nF 50V Capacitor
60-VJ0603Y472KXACW1BC
SMD 4.7nF 50V Capacitor 60-VJ0603Y472KXACW1BC
0603 4.7nF 50V X7R Ceramic Capacitor, SMD Product overview: VJ0603Y472KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y472KXACW1B C can be used for catalog matching and distributor lookup.

0603 4.7nF 50V X7R Ceramic Capacitor, SMD Product overview: VJ0603Y472KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y472KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727914
MLCCs - Multilayer Ceramic Capacitors 2727914
Vishay VJ0603Y472KXACW1BC

Vishay VJ0603Y472KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727914P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727914P
MLCCs - Multilayer Ceramic Capacitors 2727914P
Vishay VJ0603Y472KXACW1BC

Vishay VJ0603Y472KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727913
MLCCs - Multilayer Ceramic Capacitors 2727913
Vishay VJ0603Y472KXACW1BC

Vishay VJ0603Y472KXACW1BC

Supplier's Site
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 58J0816 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
58J0816
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 58J0816
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 88M8605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
88M8605
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 88M8605
CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0603RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8393
Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8393
CAP, 4700PF, 50V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ0603Y472KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y472KXACW1BC
Ceramic Capacitors VJ0603Y472KXACW1BC
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0603Y472KXACW1BC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0603Y472KXACW1BC
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1530-1-ND 720-1530-6-ND 60-VJ0603Y472KXACW1BC 2727914 58J0816 88M8605 62AC8393 VJ0603Y472KXACW1BC VJ0603Y472KXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 4.7nF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Vishay Cap, 4700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details