Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y472JXCAP

Description
4700pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y472JXCAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y472JXCAP-ND
Ceramic Capacitors VJ0603Y472JXCAP-ND
4700pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±5% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y472JXCAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y472JXCAP
Capacitors - Ceramic Capacitors VJ0603Y472JXCAP
CAP CER 4700PF 200V X7R 0603

CAP CER 4700PF 200V X7R 0603

Supplier's Site
Ceramic Capacitors - VJ0603Y472JXCAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y472JXCAP
Ceramic Capacitors VJ0603Y472JXCAP
CAP CER 4700PF 200V X7R 0603

CAP CER 4700PF 200V X7R 0603

Supplier's Site Datasheet
Capacitor,ceramic,4.7Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6632 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6632
Capacitor,ceramic,4.7Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6632
Capacitor,Ceramic,4. 7nF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,4.7nF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0603Y472JXCAP-ND VJ0603Y472JXCAP VJ0603Y472JXCAP 46C6632
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,4.7Nf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers