470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 470PF 100V X7R 0603
Capacitor,Ceramic,47
CAP, 470PF, 100V, 10%, X7R, 0603; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y471KXBACTR-ND | 720-VJ0603Y471KXBACDKR-ND | VJ0603Y471KXBAC | 46C6588 | 62AC8389 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Cap, 470Pf, 100V, 10%, X7R, 0603; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |