Vishay Intertechnology, Inc. SMD 470pF 50V Capacitor VJ0603Y471KXACW1BC

Description
470pF 50V X7R Ceramic Capacitor 0603 SMD T/R Product overview: VJ0603Y471KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y471KXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote
Description
470pF 50V X7R Ceramic Capacitor 0603 SMD T/R Product overview: VJ0603Y471KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y471KXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 470 pF, 50V MLCC capacitor in a 0603 package is designed for surface mount applications and is compliant with RoHS standards. It operates effectively within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. The capacitor features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. With a rated voltage of 50V, it is appropriate for high-frequency applications and offers a capacitance tolerance of ± 5%. The insulation resistance is specified to be greater than or equal to 10 GΩ, ensuring reliable performance in electronic circuits. This component is ideal for use in consumer electronics, telecommunications, and data processing applications.

Datasheet Summary
Powered by GS/AI

The Vishay 470 pF, 50V MLCC capacitor in a 0603 package is designed for surface mount applications and is compliant with RoHS standards. It operates effectively within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. The capacitor features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. With a rated voltage of 50V, it is appropriate for high-frequency applications and offers a capacitance tolerance of ± 5%. The insulation resistance is specified to be greater than or equal to 10 GΩ, ensuring reliable performance in electronic circuits. This component is ideal for use in consumer electronics, telecommunications, and data processing applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470pF 50V Capacitor
60-VJ0603Y471KXACW1BC
SMD 470pF 50V Capacitor 60-VJ0603Y471KXACW1BC
470pF 50V X7R Ceramic Capacitor 0603 SMD T/R Product overview: VJ0603Y471KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y471KXACW1B C can be used for catalog matching and distributor lookup.

470pF 50V X7R Ceramic Capacitor 0603 SMD T/R Product overview: VJ0603Y471KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y471KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727912P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727912P
MLCCs - Multilayer Ceramic Capacitors 2727912P
Vishay VJ0603Y471KXACW1BC

Vishay VJ0603Y471KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727912
MLCCs - Multilayer Ceramic Capacitors 2727912
Vishay VJ0603Y471KXACW1BC

Vishay VJ0603Y471KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727911 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727911
MLCCs - Multilayer Ceramic Capacitors 2727911
Vishay VJ0603Y471KXACW1BC

Vishay VJ0603Y471KXACW1BC

Supplier's Site
Ceramic Capacitors - 720-1528-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1528-2-ND
Ceramic Capacitors 720-1528-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1528-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1528-6-ND
Ceramic Capacitors 720-1528-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1528-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1528-1-ND
Ceramic Capacitors 720-1528-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y471KXACW1BC - 810419-VJ0603Y471KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603Y471KXACW1BC
810419-VJ0603Y471KXACW1BC
Ceramic Capacitors - VJ0603Y471KXACW1BC 810419-VJ0603Y471KXACW1BC
Manufacturer: Vishay Vitramon Win Source Part Number: 810419-VJ0603Y471KXA CW1BC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 470pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Vitramon
Win Source Part Number: 810419-VJ0603Y471KXACW1BC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 470pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Capacitor Ceramic, 470Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 88M8604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
88M8604
Capacitor Ceramic, 470Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 88M8604
CAPACITOR CERAMIC, 470PF, 50V, X7R, 10%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 50V, X7R, 10%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8388
Cap, 470Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8388
CAP, 470PF, 50V, 10%, X7R, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470PF, 50V, 10%, X7R, 0603; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3398
Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3398
CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0603Y471KXACW1BC 2727912P 720-1528-2-ND 720-1528-6-ND 810419-VJ0603Y471KXACW1BC 88M8604 62AC8388 69AH3398
Product Name SMD 470pF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ0603Y471KXACW1BC Capacitor Ceramic, 470Pf, 50V, X7R, 10%, 0603; Capacitance Vishay Cap, 470Pf, 50V, 10%, X7R, 0603; Capacitance Vishay Cap, 470Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details