Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y393KXJAP

Description
0.039µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y393KXJAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y393KXJAP-ND
Ceramic Capacitors VJ0603Y393KXJAP-ND
0.039µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.039µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y393KXJAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y393KXJAP
Capacitors - Ceramic Capacitors VJ0603Y393KXJAP
CAP CER 0.039UF 16V X7R 0603

CAP CER 0.039UF 16V X7R 0603

Supplier's Site
Capacitor,ceramic,39000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6545 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6545
Capacitor,ceramic,39000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6545
Capacitor,Ceramic,39 000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,39000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603Y393KXJAP-ND VJ0603Y393KXJAP 46C6545
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,39000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details