3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitor,Ceramic,39
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y392KXACW1BCTR-ND | 720-VJ0603Y392KXACW1BCDKR-ND | 58J0736 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,3900Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |