Win Source Part Number: 1383835-VJ0603Y392KX
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel (TR)
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Capacitance: 3900 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.038" (0.97mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8532.24.0020
Mfr: Vishay
Base Product Number: VJ0603
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs
3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 3900PF 50V X7R 0603
CAP CER 3900PF 50V X7R 0603
Cap Ceramic 0.0039uF 50V X7R 10% Pad SMD 0603 150°C T/R Product overview: VJ0603Y392KXAAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0039uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0039uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y392KXAAC can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,39
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1383835-VJ0603Y392KXAAC | 720-VJ0603Y392KXAACTR-ND | 720-VJ0603Y392KXAACDKR-ND | 60-VJ0603Y392KXAAC | 46C6488 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | SMD 0.0039uF 50V Capacitor | Capacitor,ceramic,3900Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0039 microF | 0.0039 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |