0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF;
CAP, 0.033µF, 25V, 10%, X7R, 0603; Capacitance:33000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1975-1-ND | 720-1975-6-ND | 07J8682 | 62AC8386 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Vishay | Cap, 0.033Μf, 25V, 10%, X7R, 0603; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |