Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0603Y332KXACW1BC

Description
Vishay VJ0603Y332KXACW1BC
Request a Quote Datasheet
Description
Vishay VJ0603Y332KXACW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727909
MLCCs - Multilayer Ceramic Capacitors 2727909
Vishay VJ0603Y332KXACW1BC

Vishay VJ0603Y332KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727910
MLCCs - Multilayer Ceramic Capacitors 2727910
Vishay VJ0603Y332KXACW1BC

Vishay VJ0603Y332KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727910P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727910P
MLCCs - Multilayer Ceramic Capacitors 2727910P
Vishay VJ0603Y332KXACW1BC

Vishay VJ0603Y332KXACW1BC

Supplier's Site
Ceramic Capacitors - 720-1624-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1624-2-ND
Ceramic Capacitors 720-1624-2-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1624-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1624-6-ND
Ceramic Capacitors 720-1624-6-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1624-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1624-1-ND
Ceramic Capacitors 720-1624-1-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y332KXACW1BC - 904649-VJ0603Y332KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603Y332KXACW1BC
904649-VJ0603Y332KXACW1BC
Ceramic Capacitors - VJ0603Y332KXACW1BC 904649-VJ0603Y332KXACW1BC
Manufacturer: Vishay Win Source Part Number: 904649-VJ0603Y332KXA CW1BC Series: VJ Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0603 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 225211241332, BC1249TR, 720-1624-1, 2252 112 41332, 720-1624-2, BC1249CT-ND, BC1249DKR, 720-1624-6, 0603B332K500BT, 0603B332K500CT, BC1249TR-ND, 0603B332K500NT, BC1249TR-NDR, BC1249CT-NDR, BC1249DKR-ND, BC1249CT

Manufacturer: Vishay
Win Source Part Number: 904649-VJ0603Y332KXACW1BC
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0603
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 225211241332, BC1249TR, 720-1624-1, 2252 112 41332, 720-1624-2, BC1249CT-ND, BC1249DKR, 720-1624-6, 0603B332K500BT, 0603B332K500CT, BC1249TR-ND, 0603B332K500NT, BC1249TR-NDR, BC1249CT-NDR, BC1249DKR-ND, BC1249CT

Buy Now Datasheet
Singapore, Singapore
SMD 3.3nF 50V Capacitor
60-VJ0603Y332KXACW1BC
SMD 3.3nF 50V Capacitor 60-VJ0603Y332KXACW1BC
0603 MLCC 3.3nF 50V X7R 10% SMD T/R Product overview: VJ0603Y332KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y332KXACW1B C can be used for catalog matching and distributor lookup.

0603 MLCC 3.3nF 50V X7R 10% SMD T/R Product overview: VJ0603Y332KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y332KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0603Y332KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y332KXACW1BC
Ceramic Capacitors VJ0603Y332KXACW1BC
CAP CER 3300PF 50V X7R 0603

CAP CER 3300PF 50V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 88M8602 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
88M8602
Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 88M8602
CAPACITOR CERAMIC 3300PF, 50V, X7R, 10%, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0603RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 50V, X7R, 10%, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Cap, 3300Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8382
Cap, 3300Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8382
CAP, 3300PF, 50V, 10%, X7R, 0603; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 3300PF, 50V, 10%, X7R, 0603; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3393
Cap, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3393
CAP, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727909 720-1624-2-ND 720-1624-6-ND 904649-VJ0603Y332KXACW1BC 60-VJ0603Y332KXACW1BC VJ0603Y332KXACW1BC 88M8602 62AC8382 69AH3393
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ0603Y332KXACW1BC SMD 3.3nF 50V Capacitor Ceramic Capacitors Capacitor Ceramic 3300Pf, 50V, X7R, 10%, 0603; Capacitance Vishay Cap, 3300Pf, 50V, 10%, X7R, 0603; Capacitance Vishay Cap, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 2002-105PHC400K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers