Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y331KXACW1BC

Description
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y331KXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y331KXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y331KXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
69AH3391
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay 69AH3391
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y331KXACW1BCTR-ND 720-VJ0603Y331KXACW1BCDKR-ND 69AH3391
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details