Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y273JXAAC

Description
CAP CER 0.027UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.027UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y273JXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y273JXAACCT-ND
Ceramic Capacitors 720-VJ0603Y273JXAACCT-ND
CAP CER 0.027UF 50V X7R 0603

CAP CER 0.027UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y273JXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y273JXAACTR-ND
Ceramic Capacitors 720-VJ0603Y273JXAACTR-ND
0.027µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.027µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y273JXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y273JXAACDKR-ND
Ceramic Capacitors 720-VJ0603Y273JXAACDKR-ND
CAP CER 0.027UF 50V X7R 0603

CAP CER 0.027UF 50V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y273JXAAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y273JXAAC
Capacitors - Ceramic Capacitors VJ0603Y273JXAAC
CAP CER 0.027UF 50V X7R 0603

CAP CER 0.027UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y273JXAACCT-ND 720-VJ0603Y273JXAACDKR-ND VJ0603Y273JXAAC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details