The Vishay ceramic capacitor, part number 58J0573, features a capacitance of 2700 pF and a voltage rating of 50 VDC. It has a tolerance of ±10% and operates under the X7R temperature coefficient, which allows for a capacitance variation of ±15% across a temperature range of -55 °C to +125 °C. This capacitor is suitable for various applications, including consumer electronics and telecommunications, due to its stability and reliability. The device is constructed using a base metal electrode system and is available in surface mount configurations. Its insulation resistance is rated at a minimum of 10 GΩ, ensuring effective performance in electronic circuits.
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 2700PF 50V X7R 0603
CAP, 2700PF, 50V, 10%, X7R, 0603; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Capacitor,Ceramic,27
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1693-2-ND | 720-1693-6-ND | VJ0603Y272KXACW1BC | 62AC8380 | 58J0573 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 2700Pf, 50V, 10%, X7R, 0603; Capacitance Vishay | Capacitor,ceramic,2700Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |