Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y224JXQPW1BC

Description
0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y224JXQPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y224JXQPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y224JXQPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±5% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y224JXQPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y224JXQPW1BC
Ceramic Capacitors VJ0603Y224JXQPW1BC
CAP CER 0.22UF 10V X7R 0603

CAP CER 0.22UF 10V X7R 0603

Supplier's Site Datasheet
Cap, 0.22Μf, 10V, 5%, X7R, 0603; Capacitance Vishay - 62AC8378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10V, 5%, X7R, 0603; Capacitance Vishay
62AC8378
Cap, 0.22Μf, 10V, 5%, X7R, 0603; Capacitance Vishay 62AC8378
CAP, 0.22µF, 10V, 5%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.22µF, 10V, 5%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0603 Rohs Compliant Vishay
69AH3388
Cap, 0.22Uf, 10V, Mlcc, 0603 Rohs Compliant Vishay 69AH3388
CAP, 0.22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y224JXQPW1BCTR-ND 720-VJ0603Y224JXQPW1BCDKR-ND VJ0603Y224JXQPW1BC 62AC8378 69AH3388
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 10V, 5%, X7R, 0603; Capacitance Vishay Cap, 0.22Uf, 10V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers