Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y223KXXAC

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y223KXXACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y223KXXACDKR-ND
Ceramic Capacitors 720-VJ0603Y223KXXACDKR-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223KXXACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y223KXXACCT-ND
Ceramic Capacitors 720-VJ0603Y223KXXACCT-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223KXXACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y223KXXACTR-ND
Ceramic Capacitors 720-VJ0603Y223KXXACTR-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 07J8677 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
07J8677
Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 07J8677
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y223KXXACDKR-ND 720-VJ0603Y223KXXACCT-ND 07J8677
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers