Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y223KXQCW1BC

Description
CAP CER 0.022UF 10V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.022UF 10V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y223KXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 10V X7R 0603

CAP CER 0.022UF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223KXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y223KXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 10V X7R 0603

CAP CER 0.022UF 10V X7R 0603

Buy Now Datasheet
Capacitor,ceramic,22000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0517
Capacitor,ceramic,22000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0517
Capacitor,Ceramic,22 000pF,10VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22000pF,10VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y223KXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y223KXQCW1BC
Capacitors - Ceramic Capacitors VJ0603Y223KXQCW1BC
CAP CER 0.022UF 10V X7R 0603

CAP CER 0.022UF 10V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y223KXQCW1BCDKR-ND 720-VJ0603Y223KXQCW1BCTR-ND 58J0517 VJ0603Y223KXQCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22000Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details