Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y223JXJCW1BC

Description
0.022µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y223JXJCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y223JXJCW1BC-ND
Ceramic Capacitors VJ0603Y223JXJCW1BC-ND
0.022µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor,ceramic,22Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0507
Capacitor,ceramic,22Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0507
Capacitor,Ceramic,22 nF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22nF,16VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ0603Y223JXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y223JXJCW1BC
Ceramic Capacitors VJ0603Y223JXJCW1BC
CAP CER 0.022UF 16V X7R 0603

CAP CER 0.022UF 16V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y223JXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y223JXJCW1BC
Capacitors - Ceramic Capacitors VJ0603Y223JXJCW1BC
CAP CER 0.022UF 16V X7R 0603

CAP CER 0.022UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0603Y223JXJCW1BC-ND 58J0507 VJ0603Y223JXJCW1BC VJ0603Y223JXJCW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,22Nf,16Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details