Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y222MXCAC

Description
2200pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y222MXCAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603Y222MXCAC-ND
Ceramic Capacitors VJ0603Y222MXCAC-ND
2200pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603Y222MXCAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y222MXCAC
Capacitors - Ceramic Capacitors VJ0603Y222MXCAC
CAP CER 2200PF 200V X7R 0603

CAP CER 2200PF 200V X7R 0603

Supplier's Site
Ceramic Capacitors - VJ0603Y222MXCAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y222MXCAC
Ceramic Capacitors VJ0603Y222MXCAC
CAP CER 2200PF 200V X7R 0603

CAP CER 2200PF 200V X7R 0603

Supplier's Site Datasheet
Capacitor,ceramic,2.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C6170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C6170
Capacitor,ceramic,2.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C6170
Capacitor,Ceramic,2. 2nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,2.2nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0603Y222MXCAC-ND VJ0603Y222MXCAC VJ0603Y222MXCAC 46C6170
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers