Vishay Intertechnology, Inc. Ceramic Capacitors - VJ0603Y222KXAAC VJ0603Y222KXAAC

Description
Manufacturer: Vishay Win Source Part Number: 938663-VJ0603Y222KXA AC Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0603 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1969-6, 720-1969-2, 720-1969-1, VJ0603Y222KXAAC-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938663-VJ0603Y222KXA AC Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0603 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1969-6, 720-1969-2, 720-1969-1, VJ0603Y222KXAAC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y222KXAAC - 938663-VJ0603Y222KXAAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603Y222KXAAC
938663-VJ0603Y222KXAAC
Ceramic Capacitors - VJ0603Y222KXAAC 938663-VJ0603Y222KXAAC
Manufacturer: Vishay Win Source Part Number: 938663-VJ0603Y222KXA AC Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0603 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1969-6, 720-1969-2, 720-1969-1, VJ0603Y222KXAAC-ND

Manufacturer: Vishay
Win Source Part Number: 938663-VJ0603Y222KXAAC
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0603
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1969-6, 720-1969-2, 720-1969-1, VJ0603Y222KXAAC-ND

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 50V Capacitor
60-VJ0603Y222KXAAC
SMD 0.0022uF 50V Capacitor 60-VJ0603Y222KXAAC
Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 0603 150°C T/R Product overview: VJ0603Y222KXAAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y222KXAAC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 50V X7R 10% Pad SMD 0603 150°C T/R Product overview: VJ0603Y222KXAAC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y222KXAAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1969-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1969-1-ND
Ceramic Capacitors 720-1969-1-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1969-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1969-6-ND
Ceramic Capacitors 720-1969-6-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1969-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1969-2-ND
Ceramic Capacitors 720-1969-2-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 07J8675 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
07J8675
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 07J8675
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8372
Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8372
CAP, 2200PF, 50V, 10%, X7R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 50V, 10%, X7R, 0603; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 938663-VJ0603Y222KXAAC 60-VJ0603Y222KXAAC 720-1969-1-ND 720-1969-6-ND 07J8675 62AC8372
Product Name Ceramic Capacitors - VJ0603Y222KXAAC SMD 0.0022uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay Cap, 2200Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details