Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y221MXAPW1BC

Description
CAP CER 220PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 220PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y221MXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y221MXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y221MXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Buy Now Datasheet
Capacitor,ceramic,220Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J0466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J0466
Capacitor,ceramic,220Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J0466
Capacitor,Ceramic,22 0pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,220pF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0603Y221MXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603Y221MXAPW1BC
Capacitors - Ceramic Capacitors VJ0603Y221MXAPW1BC
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y221MXAPW1BCDKR-ND 720-VJ0603Y221MXAPW1BCTR-ND 58J0466 VJ0603Y221MXAPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,220Pf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details